Yageo USA Chip Resistor - Surface Mount RT1206BRD079K1L

Description
9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5101TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5101TR-ND
Chip Resistor - Surface Mount YAG5101TR-ND
9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5101CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5101CT-ND
Chip Resistor - Surface Mount YAG5101CT-ND
9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5101DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5101DKR-ND
Chip Resistor - Surface Mount YAG5101DKR-ND
9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 9.10K OHM 1/4W .1% SMD 1206 - RT1206BRD079K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/4W .1% SMD 1206
RT1206BRD079K1L
RES 9.10K OHM 1/4W .1% SMD 1206 RT1206BRD079K1L
RES 9.10Kohm 1/4W .1% SMD 1206

RES 9.10Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD079K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD079K1L
Chip Resistor - Surface Mount RT1206BRD079K1L
RES SMD 9.1K OHM 0.1% 1/4W 1206

RES SMD 9.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD079K1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD079K1L
Resistors - Chip Resistor - Surface Mount RT1206BRD079K1L
RES SMD 9.1K OHM 0.1% 1/4W 1206

RES SMD 9.1K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 9K1, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4728
Res, 9K1, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4728
RES, 9K1, 0.1%, 0.25W, THIN FILM, 1206; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.25W, THIN FILM, 1206; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG5101TR-ND RT1206BRD079K1L RT1206BRD079K1L RT1206BRD079K1L 59AK4728
Product Name Chip Resistor - Surface Mount RES 9.10K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 9K1, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details