Yageo USA RES 9.09K OHM 1/4W .1% SMD 1206 RT1206BRD079K09L

Description
RES 9.09Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 9.09Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/4W .1% SMD 1206 - RT1206BRD079K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/4W .1% SMD 1206
RT1206BRD079K09L
RES 9.09K OHM 1/4W .1% SMD 1206 RT1206BRD079K09L
RES 9.09Kohm 1/4W .1% SMD 1206

RES 9.09Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2082TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2082TR-ND
Chip Resistor - Surface Mount YAG2082TR-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2082DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2082DKR-ND
Chip Resistor - Surface Mount YAG2082DKR-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2082CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2082CT-ND
Chip Resistor - Surface Mount YAG2082CT-ND
9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6469
Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6469
RES, 9K09, 0.1%, 0.25W, THIN FILM, 1206; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.25W, THIN FILM, 1206; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0569
Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0569
RES, 9K09, 0.1%, 0.25W, THIN FILM, 1206; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.25W, THIN FILM, 1206; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD079K09L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD079K09L
Resistors - Chip Resistor - Surface Mount RT1206BRD079K09L
RES SMD 9.09K OHM 0.1% 1/4W 1206

RES SMD 9.09K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD079K09L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD079K09L
Chip Resistor - Surface Mount RT1206BRD079K09L
RES SMD 9.09K OHM 0.1% 1/4W 1206

RES SMD 9.09K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD079K09L YAG2082TR-ND 58AK6469 RT1206BRD079K09L RT1206BRD079K09L
Product Name RES 9.09K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 9K09, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 9090 ohms 9090 ohms 9090 ohms 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details