Yageo USA Chip Resistor - Surface Mount RT1206BRD07976KL

Description
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRD07976KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07976KL-ND
Chip Resistor - Surface Mount RT1206BRD07976KL-ND
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 976K OHM 1/4W .1% SMD 1206 - RT1206BRD07976KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/4W .1% SMD 1206
RT1206BRD07976KL
RES 976K OHM 1/4W .1% SMD 1206 RT1206BRD07976KL
RES 976Kohm 1/4W .1% SMD 1206

RES 976Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07976KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07976KL
Chip Resistor - Surface Mount RT1206BRD07976KL
RES SMD 976K OHM 0.1% 1/4W 1206

RES SMD 976K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8450
Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8450
RES, 976K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:976kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 976K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:976kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6843
Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6843
RES, 976K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:976kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 976K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:976kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07976KL-ND RT1206BRD07976KL RT1206BRD07976KL 58AK8450
Product Name Chip Resistor - Surface Mount RES 976K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 976K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers