Yageo USA RES 95.3K OHM 1/4W .1% SMD 1206 RT1206BRD0795K3L

Description
RES 95.3Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 95.3Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/4W .1% SMD 1206 - RT1206BRD0795K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W .1% SMD 1206
RT1206BRD0795K3L
RES 95.3K OHM 1/4W .1% SMD 1206 RT1206BRD0795K3L
RES 95.3Kohm 1/4W .1% SMD 1206

RES 95.3Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0795K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0795K3L-ND
Chip Resistor - Surface Mount RT1206BRD0795K3L-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0795K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0795K3L
Chip Resistor - Surface Mount RT1206BRD0795K3L
RES SMD 95.3K OHM 0.1% 1/4W 1206

RES SMD 95.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0795K3L RT1206BRD0795K3L-ND RT1206BRD0795K3L
Product Name RES 95.3K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 95300 ohms 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers