Yageo USA RES 90.9 OHM 1/4W .1% SMD 1206 RT1206BRD0790R9L

Description
RES 90.9ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 90.9ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/4W .1% SMD 1206 - RT1206BRD0790R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/4W .1% SMD 1206
RT1206BRD0790R9L
RES 90.9 OHM 1/4W .1% SMD 1206 RT1206BRD0790R9L
RES 90.9ohm 1/4W .1% SMD 1206

RES 90.9ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0790R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0790R9L-ND
Chip Resistor - Surface Mount RT1206BRD0790R9L-ND
90.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

90.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0790R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0790R9L
Chip Resistor - Surface Mount RT1206BRD0790R9L
RES SMD 90.9 OHM 0.1% 1/4W 1206

RES SMD 90.9 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0790R9L RT1206BRD0790R9L-ND RT1206BRD0790R9L
Product Name RES 90.9 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details