Yageo USA RES 90.9K OHM 1/4W .1% SMD 1206 RT1206BRD0790K9L

Description
RES 90.9Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 90.9Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/4W .1% SMD 1206 - RT1206BRD0790K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W .1% SMD 1206
RT1206BRD0790K9L
RES 90.9K OHM 1/4W .1% SMD 1206 RT1206BRD0790K9L
RES 90.9Kohm 1/4W .1% SMD 1206

RES 90.9Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0790K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0790K9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0790K9LDKR-ND
RES SMD 90.9K OHM 0.1% 1/4W 1206

RES SMD 90.9K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0790K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0790K9LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0790K9LCT-ND
RES SMD 90.9K OHM 0.1% 1/4W 1206

RES SMD 90.9K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0790K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0790K9LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0790K9LTR-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0790K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0790K9L
Chip Resistor - Surface Mount RT1206BRD0790K9L
RES SMD 90.9K OHM 0.1% 1/4W 1206

RES SMD 90.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0790K9L 13-RT1206BRD0790K9LDKR-ND RT1206BRD0790K9L
Product Name RES 90.9K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 90900 ohms 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details