909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 909ohm 1/4W .1% SMD 1206
RES SMD 909 OHM 0.1% 1/4W 1206
RES SMD 909 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG5100TR-ND | RT1206BRD07909RL | RT1206BRD07909RL | RT1206BRD07909RL |
| Product Name | Chip Resistor - Surface Mount | RES 909 OHM 1/4W .1% SMD 1206 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 909 ohms | 909 ohms | 909 ohms | 909 ohms |