Yageo USA RES 82.0K OHM 1/4W .1% SMD 1206 RT1206BRD0782KL

Description
RES 82.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 82.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/4W .1% SMD 1206 - RT1206BRD0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/4W .1% SMD 1206
RT1206BRD0782KL
RES 82.0K OHM 1/4W .1% SMD 1206 RT1206BRD0782KL
RES 82.0Kohm 1/4W .1% SMD 1206

RES 82.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0782KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0782KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0782KLTR-ND
82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0782KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0782KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0782KLCT-ND
RES SMD 82K OHM 0.1% 1/4W 1206

RES SMD 82K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0782KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0782KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0782KLDKR-ND
RES SMD 82K OHM 0.1% 1/4W 1206

RES SMD 82K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0782KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0782KL
Chip Resistor - Surface Mount RT1206BRD0782KL
RES SMD 82K OHM 0.1% 1/4W 1206

RES SMD 82K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0782KL 13-RT1206BRD0782KLTR-ND RT1206BRD0782KL
Product Name RES 82.0K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details