Yageo USA Chip Resistor - Surface Mount RT1206BRD07825RL

Description
RES SMD 825 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 825 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07825RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07825RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07825RLCT-ND
RES SMD 825 OHM 0.1% 1/4W 1206

RES SMD 825 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07825RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07825RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07825RLTR-ND
825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07825RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07825RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07825RLDKR-ND
RES SMD 825 OHM 0.1% 1/4W 1206

RES SMD 825 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 825 ohm .1% 25ppm - RT1206BRD07825RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 825 ohm .1% 25ppm
RT1206BRD07825RL
Thin Film Resistors - SMD 1/4W 825 ohm .1% 25ppm RT1206BRD07825RL
Thin Film Resistors - SMD 1/4W 825ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 825ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07825RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07825RL
Chip Resistor - Surface Mount RT1206BRD07825RL
RES SMD 825 OHM 0.1% 1/4W 1206

RES SMD 825 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07825RLCT-ND RT1206BRD07825RL RT1206BRD07825RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 825 ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details