Yageo USA Chip Resistor - Surface Mount RT1206BRD07825KL

Description
825 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
825 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07825KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07825KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07825KLTR-ND
825 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

825 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07825KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07825KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07825KLCT-ND
RES SMD 825K OHM 0.1% 1/4W 1206

RES SMD 825K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07825KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07825KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07825KLDKR-ND
RES SMD 825K OHM 0.1% 1/4W 1206

RES SMD 825K OHM 0.1% 1/4W 1206

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 825K ohm .1% 25ppm - RT1206BRD07825KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 825K ohm .1% 25ppm
RT1206BRD07825KL
YageoThin Film Resistors - SMD 1/4W 825K ohm .1% 25ppm RT1206BRD07825KL
YageoThin Film Resistors - SMD 1/4W 825Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 825Kohm .1% 25ppm

Supplier's Site
Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4727
Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4727
RES, 825K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2614
Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2614
RES, 825K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:825kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07825KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07825KL
Chip Resistor - Surface Mount RT1206BRD07825KL
RES SMD 825K OHM 0.1% 1/4W 1206

RES SMD 825K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07825KLTR-ND RT1206BRD07825KL 59AK4727 RT1206BRD07825KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 825K ohm .1% 25ppm Res, 825K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details