Yageo USA Chip Resistor - Surface Mount RT1206BRD07820RL

Description
RES SMD 820 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 820 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07820RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07820RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07820RLCT-ND
RES SMD 820 OHM 0.1% 1/4W 1206

RES SMD 820 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07820RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07820RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07820RLDKR-ND
RES SMD 820 OHM 0.1% 1/4W 1206

RES SMD 820 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07820RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07820RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07820RLTR-ND
820 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

820 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 820 OHM 1/8W .1% SMD 1206 - RT1206BRD07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/8W .1% SMD 1206
RT1206BRD07820RL
RES 820 OHM 1/8W .1% SMD 1206 RT1206BRD07820RL
RES 820ohm 1/8W .1% SMD 1206

RES 820ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07820RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07820RL
Chip Resistor - Surface Mount RT1206BRD07820RL
RES SMD 820 OHM 0.1% 1/4W 1206

RES SMD 820 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07820RLCT-ND RT1206BRD07820RL RT1206BRD07820RL
Product Name Chip Resistor - Surface Mount RES 820 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details