Yageo USA RES 7.50K OHM 1/8W .1% SMD 1206 RT1206BRD077K5L

Description
RES 7.50Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 7.50Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/8W .1% SMD 1206 - RT1206BRD077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/8W .1% SMD 1206
RT1206BRD077K5L
RES 7.50K OHM 1/8W .1% SMD 1206 RT1206BRD077K5L
RES 7.50Kohm 1/8W .1% SMD 1206

RES 7.50Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5097TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5097TR-ND
Chip Resistor - Surface Mount YAG5097TR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5097DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5097DKR-ND
Chip Resistor - Surface Mount YAG5097DKR-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5097CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5097CT-ND
Chip Resistor - Surface Mount YAG5097CT-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985737P
Surface Mount Resistors 1985737P
Yageo RT1206BRD077K5L

Yageo RT1206BRD077K5L

Supplier's Site
Surface Mount Resistors - 1985737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985737
Surface Mount Resistors 1985737
Yageo RT1206BRD077K5L

Yageo RT1206BRD077K5L

Supplier's Site
Surface Mount Resistors - 1985736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985736
Surface Mount Resistors 1985736
Yageo RT1206BRD077K5L

Yageo RT1206BRD077K5L

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD077K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD077K5L
Chip Resistor - Surface Mount RT1206BRD077K5L
RES SMD 7.5K OHM 0.1% 1/4W 1206

RES SMD 7.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK5050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK5050
Res, 7K5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK5050
RES, 7K5, 0.1%, 0.25W, THIN FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.25W, THIN FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD077K5L YAG5097TR-ND 1985737P 1985737 RT1206BRD077K5L 58AK5050
Product Name RES 7.50K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 7K5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric]
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details