Yageo USA Chip Resistor - Surface Mount RT1206BRD07768RL

Description
768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2192TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2192TR-ND
Chip Resistor - Surface Mount YAG2192TR-ND
768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

768 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 768 ohm .1% 25ppm - RT1206BRD07768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 768 ohm .1% 25ppm
RT1206BRD07768RL
Thin Film Resistors - SMD 1/4W 768 ohm .1% 25ppm RT1206BRD07768RL
Thin Film Resistors - SMD 1/4W 768ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 768ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD07768RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07768RL
Resistors - Chip Resistor - Surface Mount RT1206BRD07768RL
RES SMD 768 OHM 0.1% 1/4W 1206

RES SMD 768 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07768RL
Chip Resistor - Surface Mount RT1206BRD07768RL
RES SMD 768 OHM 0.1% 1/4W 1206

RES SMD 768 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG2192TR-ND RT1206BRD07768RL RT1206BRD07768RL RT1206BRD07768RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 768 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 768 ohms 768 ohms 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details