Yageo USA RES 75.0 OHM 1/8W .1% SMD 1206 RT1206BRD0775RL

Description
RES 75.0ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 75.0ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/8W .1% SMD 1206 - RT1206BRD0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/8W .1% SMD 1206
RT1206BRD0775RL
RES 75.0 OHM 1/8W .1% SMD 1206 RT1206BRD0775RL
RES 75.0ohm 1/8W .1% SMD 1206

RES 75.0ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5096TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5096TR-ND
Chip Resistor - Surface Mount YAG5096TR-ND
75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5096CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5096CT-ND
Chip Resistor - Surface Mount YAG5096CT-ND
75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5096DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5096DKR-ND
Chip Resistor - Surface Mount YAG5096DKR-ND
75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0567
Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0567
RES, 75R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0566
Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0566
RES, 75R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0775RL
Chip Resistor - Surface Mount RT1206BRD0775RL
RES SMD 75 OHM 0.1% 1/4W 1206

RES SMD 75 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0775RL YAG5096TR-ND 59AK0567 RT1206BRD0775RL
Product Name RES 75.0 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 75R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details