Yageo USA Chip Resistor - Surface Mount RT1206BRD0775KL

Description
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5095TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5095TR-ND
Chip Resistor - Surface Mount YAG5095TR-ND
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5095CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5095CT-ND
Chip Resistor - Surface Mount YAG5095CT-ND
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5095DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5095DKR-ND
Chip Resistor - Surface Mount YAG5095DKR-ND
75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 75K ohm .1% 25ppm - RT1206BRD0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 75K ohm .1% 25ppm
RT1206BRD0775KL
YageoThin Film Resistors - SMD 1/4W 75K ohm .1% 25ppm RT1206BRD0775KL
YageoThin Film Resistors - SMD 1/4W 75Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 75Kohm .1% 25ppm

Supplier's Site
Res, 75K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9052
Res, 75K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9052
RES, 75K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 75K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 75K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4726
Res, 75K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4726
RES, 75K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0775KL
Chip Resistor - Surface Mount RT1206BRD0775KL
RES SMD 75K OHM 0.1% 1/4W 1206

RES SMD 75K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG5095TR-ND RT1206BRD0775KL 82AH9052 59AK4726 RT1206BRD0775KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 75K ohm .1% 25ppm Res, 75K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 75K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details