Yageo USA RES 750K OHM 1/8W .1% SMD 1206 RT1206BRD07750KL

Description
RES 750Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 750Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/8W .1% SMD 1206 - RT1206BRD07750KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/8W .1% SMD 1206
RT1206BRD07750KL
RES 750K OHM 1/8W .1% SMD 1206 RT1206BRD07750KL
RES 750Kohm 1/8W .1% SMD 1206

RES 750Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5094TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5094TR-ND
Chip Resistor - Surface Mount YAG5094TR-ND
750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5094DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5094DKR-ND
Chip Resistor - Surface Mount YAG5094DKR-ND
750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5094CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5094CT-ND
Chip Resistor - Surface Mount YAG5094CT-ND
750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0568
Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0568
RES, 750K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 750K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8449
Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8449
RES, 750K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 750K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07750KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07750KL
Chip Resistor - Surface Mount RT1206BRD07750KL
RES SMD 750K OHM 0.1% 1/4W 1206

RES SMD 750K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07750KL YAG5094TR-ND 59AK0568 RT1206BRD07750KL
Product Name RES 750K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 750K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 750000 ohms 750000 ohms 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details