Yageo USA RES 6.20K OHM 1/8W .1% SMD 1206 RT1206BRD076K2L

Description
RES 6.20Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 6.20Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/8W .1% SMD 1206 - RT1206BRD076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/8W .1% SMD 1206
RT1206BRD076K2L
RES 6.20K OHM 1/8W .1% SMD 1206 RT1206BRD076K2L
RES 6.20Kohm 1/8W .1% SMD 1206

RES 6.20Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD076K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD076K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD076K2LCT-ND
6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD076K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD076K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD076K2LTR-ND
6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD076K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD076K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD076K2LDKR-ND
6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2612
Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2612
RES, 6K2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0564
Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0564
RES, 6K2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD076K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD076K2L
Resistors - Chip Resistor - Surface Mount RT1206BRD076K2L
RES SMD 6.2K OHM 0.1% 1/4W 1206

RES SMD 6.2K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD076K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD076K2L
Chip Resistor - Surface Mount RT1206BRD076K2L
RES SMD 6.2K OHM 0.1% 1/4W 1206

RES SMD 6.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD076K2L 13-RT1206BRD076K2LCT-ND 59AK2612 RT1206BRD076K2L RT1206BRD076K2L
Product Name RES 6.20K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 6K2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 6200 ohms 6200 ohms 6200 ohms 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details