Yageo USA YageoThin Film Resistors - SMD 1/4W 68.1K ohm .1% 25ppm RT1206BRD0768K1L

Description
YageoThin Film Resistors - SMD 1/4W 68.1Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 68.1Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 68.1K ohm .1% 25ppm - RT1206BRD0768K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 68.1K ohm .1% 25ppm
RT1206BRD0768K1L
YageoThin Film Resistors - SMD 1/4W 68.1K ohm .1% 25ppm RT1206BRD0768K1L
YageoThin Film Resistors - SMD 1/4W 68.1Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 68.1Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0768K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0768K1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0768K1LDKR-ND
RES SMD 68.1K OHM 0.1% 1/4W 1206

RES SMD 68.1K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0768K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0768K1LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0768K1LTR-ND
68.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

68.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0768K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0768K1LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0768K1LCT-ND
RES SMD 68.1K OHM 0.1% 1/4W 1206

RES SMD 68.1K OHM 0.1% 1/4W 1206

Buy Now Datasheet
SMD 0.25W Resistor - 52-RT1206BRD0768K1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-RT1206BRD0768K1L
SMD 0.25W Resistor 52-RT1206BRD0768K1L
Thin Film Chip Resistor 1206 68.1K Ohm 0.1% 0.25W SMD Product overview: RT1206BRD0768K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0768K1L can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 1206 68.1K Ohm 0.1% 0.25W SMD Product overview: RT1206BRD0768K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0768K1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0768K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0768K1L
Chip Resistor - Surface Mount RT1206BRD0768K1L
RES SMD 68.1K OHM 0.1% 1/4W 1206

RES SMD 68.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0768K1L 13-RT1206BRD0768K1LDKR-ND 52-RT1206BRD0768K1L RT1206BRD0768K1L
Product Name YageoThin Film Resistors - SMD 1/4W 68.1K ohm .1% 25ppm Chip Resistor - Surface Mount SMD 0.25W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 68100 ohms 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details