Yageo USA Thin Film Resistors - SMD 1/4W 681K ohm .1% 25ppm RT1206BRD07681KL

Description
Thin Film Resistors - SMD 1/4W 681Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 681Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 681K ohm .1% 25ppm - RT1206BRD07681KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 681K ohm .1% 25ppm
RT1206BRD07681KL
Thin Film Resistors - SMD 1/4W 681K ohm .1% 25ppm RT1206BRD07681KL
Thin Film Resistors - SMD 1/4W 681Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 681Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5092TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5092TR-ND
Chip Resistor - Surface Mount YAG5092TR-ND
681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5092DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5092DKR-ND
Chip Resistor - Surface Mount YAG5092DKR-ND
681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5092CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5092CT-ND
Chip Resistor - Surface Mount YAG5092CT-ND
681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 681K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4064
Res, 681K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4064
RES, 681K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:681kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 681K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:681kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206BRD07681KL YAG5092TR-ND 58AK4064
Product Name Thin Film Resistors - SMD 1/4W 681K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 681K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 681000 ohms 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details