Yageo USA Chip Resistor - Surface Mount RT1206BRD0766R5L

Description
RES SMD 66.5 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 66.5 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD0766R5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0766R5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0766R5LDKR-ND
RES SMD 66.5 OHM 0.1% 1/4W 1206

RES SMD 66.5 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0766R5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0766R5LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0766R5LCT-ND
RES SMD 66.5 OHM 0.1% 1/4W 1206

RES SMD 66.5 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0766R5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0766R5LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0766R5LTR-ND
66.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

66.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 66.5 ohm .1% 25ppm - RT1206BRD0766R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 66.5 ohm .1% 25ppm
RT1206BRD0766R5L
Thin Film Resistors - SMD 1/4W 66.5 ohm .1% 25ppm RT1206BRD0766R5L
Thin Film Resistors - SMD 1/4W 66.5ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 66.5ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD0766R5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0766R5L
Resistors - Chip Resistor - Surface Mount RT1206BRD0766R5L
RES SMD 66.5 OHM 0.1% 1/4W 1206

RES SMD 66.5 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0766R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0766R5L
Chip Resistor - Surface Mount RT1206BRD0766R5L
RES SMD 66.5 OHM 0.1% 1/4W 1206

RES SMD 66.5 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD0766R5LDKR-ND RT1206BRD0766R5L RT1206BRD0766R5L RT1206BRD0766R5L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 66.5 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details