Yageo USA RES 665K OHM 1/4W .1% SMD 1206 RT1206BRD07665KL

Description
RES 665Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 665Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/4W .1% SMD 1206 - RT1206BRD07665KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/4W .1% SMD 1206
RT1206BRD07665KL
RES 665K OHM 1/4W .1% SMD 1206 RT1206BRD07665KL
RES 665Kohm 1/4W .1% SMD 1206

RES 665Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2066TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2066TR-ND
Chip Resistor - Surface Mount YAG2066TR-ND
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2066DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2066DKR-ND
Chip Resistor - Surface Mount YAG2066DKR-ND
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2066CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2066CT-ND
Chip Resistor - Surface Mount YAG2066CT-ND
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4063
Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4063
RES, 665K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 665K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4724
Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4724
RES, 665K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 665K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:665kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07665KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07665KL
Chip Resistor - Surface Mount RT1206BRD07665KL
RES SMD 665K OHM 0.1% 1/4W 1206

RES SMD 665K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD07665KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07665KL
Resistors - Chip Resistor - Surface Mount RT1206BRD07665KL
RES SMD 665K OHM 0.1% 1/4W 1206

RES SMD 665K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07665KL YAG2066TR-ND 58AK4063 RT1206BRD07665KL RT1206BRD07665KL
Product Name RES 665K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 665K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 665000 ohms 665000 ohms 665000 ohms 665000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data