Yageo USA Chip Resistor - Surface Mount RT1206BRD07620RL

Description
RES SMD 620 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 620 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07620RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07620RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07620RLDKR-ND
RES SMD 620 OHM 0.1% 1/4W 1206

RES SMD 620 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07620RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07620RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07620RLTR-ND
620 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

620 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07620RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07620RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07620RLCT-ND
RES SMD 620 OHM 0.1% 1/4W 1206

RES SMD 620 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 620 ohm .1% 25ppm - RT1206BRD07620RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 620 ohm .1% 25ppm
RT1206BRD07620RL
Thin Film Resistors - SMD 1/4W 620 ohm .1% 25ppm RT1206BRD07620RL
Thin Film Resistors - SMD 1/4W 620ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 620ohm .1% 25ppm

Supplier's Site
RES SMD 620 OHM 0.1% 1/4W 1206 - 898-RT1206BRD07620RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 620 OHM 0.1% 1/4W 1206
898-RT1206BRD07620RL
RES SMD 620 OHM 0.1% 1/4W 1206 898-RT1206BRD07620RL
RES SMD 620 OHM 0.1% 1/4W 1206

RES SMD 620 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07620RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07620RL
Chip Resistor - Surface Mount RT1206BRD07620RL
RES SMD 620 OHM 0.1% 1/4W 1206

RES SMD 620 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07620RLDKR-ND RT1206BRD07620RL 898-RT1206BRD07620RL RT1206BRD07620RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 620 ohm .1% 25ppm RES SMD 620 OHM 0.1% 1/4W 1206 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details