Yageo USA RES 620K OHM 1/4W .1% SMD 1206 RT1206BRD07620KL

Description
RES 620Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 620Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/4W .1% SMD 1206 - RT1206BRD07620KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/4W .1% SMD 1206
RT1206BRD07620KL
RES 620K OHM 1/4W .1% SMD 1206 RT1206BRD07620KL
RES 620Kohm 1/4W .1% SMD 1206

RES 620Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07620KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07620KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07620KLCT-ND
RES SMD 620K OHM 0.1% 1/4W 1206

RES SMD 620K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07620KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07620KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07620KLTR-ND
620 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

620 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07620KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07620KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07620KLDKR-ND
RES SMD 620K OHM 0.1% 1/4W 1206

RES SMD 620K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07620KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07620KL
Chip Resistor - Surface Mount RT1206BRD07620KL
RES SMD 620K OHM 0.1% 1/4W 1206

RES SMD 620K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07620KL 13-RT1206BRD07620KLCT-ND RT1206BRD07620KL
Product Name RES 620K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 620000 ohms 620000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details