Yageo USA RES 619 OHM 1/8W .1% SMD 1206 RT1206BRD07619RL

Description
RES 619ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 619ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W .1% SMD 1206 - RT1206BRD07619RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W .1% SMD 1206
RT1206BRD07619RL
RES 619 OHM 1/8W .1% SMD 1206 RT1206BRD07619RL
RES 619ohm 1/8W .1% SMD 1206

RES 619ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07619RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07619RL-ND
Chip Resistor - Surface Mount RT1206BRD07619RL-ND
619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07619RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07619RL
Chip Resistor - Surface Mount RT1206BRD07619RL
RES SMD 619 OHM 0.1% 1/4W 1206

RES SMD 619 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07619RL RT1206BRD07619RL-ND RT1206BRD07619RL
Product Name RES 619 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details