Yageo USA Resistors - Chip Resistor - Surface Mount RT1206BRD075KL

Description
Win Source Part Number: 1031275-RT1206BRD075 KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): 7-1614973-4; ERA8AEB4991V; ERA8AEB5361V; ERA8AEB4871VRT1206BR D-075KL; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT1206BRD075KL-ND,YA G5090DKR,YAG5090CT,Y AG5090TR
Request a Quote Datasheet
Description
Win Source Part Number: 1031275-RT1206BRD075 KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): 7-1614973-4; ERA8AEB4991V; ERA8AEB5361V; ERA8AEB4871VRT1206BR D-075KL; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT1206BRD075KL-ND,YA G5090DKR,YAG5090CT,Y AG5090TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1031275-RT1206BRD075KL
Resistors - Chip Resistor - Surface Mount 1031275-RT1206BRD075KL
Win Source Part Number: 1031275-RT1206BRD075 KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): 7-1614973-4; ERA8AEB4991V; ERA8AEB5361V; ERA8AEB4871VRT1206BR D-075KL; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT1206BRD075KL-ND,YA G5090DKR,YAG5090CT,Y AG5090TR

Win Source Part Number: 1031275-RT1206BRD075KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): 7-1614973-4; ERA8AEB4991V; ERA8AEB5361V; ERA8AEB4871VRT1206BRD-075KL;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT1206BRD075KL-ND,YAG5090DKR,YAG5090CT,YAG5090TR

Buy Now Datasheet
SMD 4W Resistor - 52-RT1206BRD075KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD075KL
SMD 4W Resistor 52-RT1206BRD075KL
RES SMD 5K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD075KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD075KL can be used for catalog matching and distributor lookup.

RES SMD 5K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD075KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD075KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5090TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5090TR-ND
Chip Resistor - Surface Mount YAG5090TR-ND
5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5090DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5090DKR-ND
Chip Resistor - Surface Mount YAG5090DKR-ND
5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5090CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5090CT-ND
Chip Resistor - Surface Mount YAG5090CT-ND
5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 5K ohm .1% 25ppm - RT1206BRD075KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 5K ohm .1% 25ppm
RT1206BRD075KL
Thin Film Resistors - SMD 1/4W 5K ohm .1% 25ppm RT1206BRD075KL
Thin Film Resistors - SMD 1/4W 5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD075KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD075KL
Chip Resistor - Surface Mount RT1206BRD075KL
RES SMD 5K OHM 0.1% 1/4W 1206

RES SMD 5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 5K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9051
Res, 5K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9051
RES, 5K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 5K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 5K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4596
Res, 5K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4596
RES, 5K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1031275-RT1206BRD075KL 52-RT1206BRD075KL YAG5090TR-ND RT1206BRD075KL RT1206BRD075KL 82AH9051 49AK4596
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 5K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 5K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 5K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details