Yageo USA RES 5.49K OHM 1/4W .1% SMD 1206 RT1206BRD075K49L

Description
RES 5.49Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 5.49Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/4W .1% SMD 1206 - RT1206BRD075K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W .1% SMD 1206
RT1206BRD075K49L
RES 5.49K OHM 1/4W .1% SMD 1206 RT1206BRD075K49L
RES 5.49Kohm 1/4W .1% SMD 1206

RES 5.49Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD075K49LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD075K49LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD075K49LCT-ND
RES SMD 5.49K OHM 0.1% 1/4W 1206

RES SMD 5.49K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD075K49LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD075K49LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD075K49LDKR-ND
RES SMD 5.49K OHM 0.1% 1/4W 1206

RES SMD 5.49K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD075K49LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD075K49LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD075K49LTR-ND
5.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD075K49L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD075K49L
Resistors - Chip Resistor - Surface Mount RT1206BRD075K49L
RES SMD 5.49K OHM 0.1% 1/4W 1206

RES SMD 5.49K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD075K49L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD075K49L
Chip Resistor - Surface Mount RT1206BRD075K49L
RES SMD 5.49K OHM 0.1% 1/4W 1206

RES SMD 5.49K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD075K49L 13-RT1206BRD075K49LCT-ND RT1206BRD075K49L RT1206BRD075K49L
Product Name RES 5.49K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 5490 ohms 5490 ohms 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details