Yageo USA Thin Film Resistors - SMD 1/4W 56 ohm .1% 25ppm RT1206BRD0756RL

Description
Thin Film Resistors - SMD 1/4W 56ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 56ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 56 ohm .1% 25ppm - RT1206BRD0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 56 ohm .1% 25ppm
RT1206BRD0756RL
Thin Film Resistors - SMD 1/4W 56 ohm .1% 25ppm RT1206BRD0756RL
Thin Film Resistors - SMD 1/4W 56ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 56ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2062TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2062TR-ND
Chip Resistor - Surface Mount YAG2062TR-ND
56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2062DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2062DKR-ND
Chip Resistor - Surface Mount YAG2062DKR-ND
56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2062CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2062CT-ND
Chip Resistor - Surface Mount YAG2062CT-ND
56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0756RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0756RL
Resistors - Chip Resistor - Surface Mount RT1206BRD0756RL
RES SMD 56 OHM 0.1% 1/4W 1206

RES SMD 56 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0756RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0756RL
Chip Resistor - Surface Mount RT1206BRD0756RL
RES SMD 56 OHM 0.1% 1/4W 1206

RES SMD 56 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0756RL YAG2062TR-ND RT1206BRD0756RL RT1206BRD0756RL
Product Name Thin Film Resistors - SMD 1/4W 56 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details