Yageo USA Chip Resistor - Surface Mount RT1206BRD0756R2L

Description
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2061TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2061TR-ND
Chip Resistor - Surface Mount YAG2061TR-ND
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2061CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2061CT-ND
Chip Resistor - Surface Mount YAG2061CT-ND
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2061DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2061DKR-ND
Chip Resistor - Surface Mount YAG2061DKR-ND
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 56.2 ohm .1% 25ppm - RT1206BRD0756R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 56.2 ohm .1% 25ppm
RT1206BRD0756R2L
Thin Film Resistors - SMD 1/4W 56.2 ohm .1% 25ppm RT1206BRD0756R2L
Thin Film Resistors - SMD 1/4W 56.2ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 56.2ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0756R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0756R2L
Chip Resistor - Surface Mount RT1206BRD0756R2L
RES SMD 56.2 OHM 0.1% 1/4W 1206

RES SMD 56.2 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6841
Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6841
RES, 56R2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2611
Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2611
RES, 56R2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG2061TR-ND RT1206BRD0756R2L RT1206BRD0756R2L 59AK6841
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 56.2 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 56R2, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details