Yageo USA Thin Film Resistors - SMD 1/4W 56K ohm .1% 25ppm RT1206BRD0756KL

Description
Thin Film Resistors - SMD 1/4W 56Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 56Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 56K ohm .1% 25ppm - RT1206BRD0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 56K ohm .1% 25ppm
RT1206BRD0756KL
Thin Film Resistors - SMD 1/4W 56K ohm .1% 25ppm RT1206BRD0756KL
Thin Film Resistors - SMD 1/4W 56Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 56Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5088TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5088TR-ND
Chip Resistor - Surface Mount YAG5088TR-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5088DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5088DKR-ND
Chip Resistor - Surface Mount YAG5088DKR-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5088CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5088CT-ND
Chip Resistor - Surface Mount YAG5088CT-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0756KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0756KL
Chip Resistor - Surface Mount RT1206BRD0756KL
RES SMD 56K OHM 0.1% 1/4W 1206

RES SMD 56K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0756KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0756KL
Resistors - Chip Resistor - Surface Mount RT1206BRD0756KL
RES SMD 56K OHM 0.1% 1/4W 1206

RES SMD 56K OHM 0.1% 1/4W 1206

Supplier's Site
RES SMD 56K OHM 0.1% 1/4W 1206 - 898-RT1206BRD0756KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 0.1% 1/4W 1206
898-RT1206BRD0756KL
RES SMD 56K OHM 0.1% 1/4W 1206 898-RT1206BRD0756KL
RES SMD 56K OHM 0.1% 1/4W 1206

RES SMD 56K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2610
Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2610
RES, 56K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0563
Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0563
RES, 56K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT1206BRD0756KL YAG5088TR-ND RT1206BRD0756KL RT1206BRD0756KL 898-RT1206BRD0756KL 59AK2610
Product Name Thin Film Resistors - SMD 1/4W 56K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 56K OHM 0.1% 1/4W 1206 Res, 56K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details