Yageo USA RES 51.0K OHM 1/4W .1% SMD 1206 RT1206BRD0751KL

Description
RES 51.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 51.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/4W .1% SMD 1206 - RT1206BRD0751KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/4W .1% SMD 1206
RT1206BRD0751KL
RES 51.0K OHM 1/4W .1% SMD 1206 RT1206BRD0751KL
RES 51.0Kohm 1/4W .1% SMD 1206

RES 51.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0751KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0751KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0751KLTR-ND
51 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0751KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0751KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0751KLCT-ND
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0751KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0751KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0751KLDKR-ND
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4060
Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4060
RES, 51K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0751KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0751KL
Chip Resistor - Surface Mount RT1206BRD0751KL
RES SMD 51K OHM 0.1% 1/4W 1206

RES SMD 51K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0751KL 13-RT1206BRD0751KLTR-ND 58AK4060 RT1206BRD0751KL
Product Name RES 51.0K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 51K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details