Yageo USA Surface Mount Resistors RT1206BRD07510KL

Description
Yageo RT1206BRD07510KL
Request a Quote Datasheet
Description
Yageo RT1206BRD07510KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985733P
Surface Mount Resistors 1985733P
Yageo RT1206BRD07510KL

Yageo RT1206BRD07510KL

Supplier's Site
Surface Mount Resistors - 1985732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985732
Surface Mount Resistors 1985732
Yageo RT1206BRD07510KL

Yageo RT1206BRD07510KL

Supplier's Site
Surface Mount Resistors - 1985733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985733
Surface Mount Resistors 1985733
Yageo RT1206BRD07510KL

Yageo RT1206BRD07510KL

Supplier's Site
Chip Resistor - Surface Mount - YAG5084TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5084TR-ND
Chip Resistor - Surface Mount YAG5084TR-ND
510 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5084CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5084CT-ND
Chip Resistor - Surface Mount YAG5084CT-ND
510 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5084DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5084DKR-ND
Chip Resistor - Surface Mount YAG5084DKR-ND
510 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

510 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 510K ohm .1% 25ppm - RT1206BRD07510KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 510K ohm .1% 25ppm
RT1206BRD07510KL
YageoThin Film Resistors - SMD 1/4W 510K ohm .1% 25ppm RT1206BRD07510KL
YageoThin Film Resistors - SMD 1/4W 510Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 510Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07510KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07510KL
Chip Resistor - Surface Mount RT1206BRD07510KL
RES SMD 510K OHM 0.1% 1/4W 1206

RES SMD 510K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 510K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8448
Res, 510K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8448
RES, 510K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 510K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 510K OHM 0.1% 1/4W 1206 - 898-RT1206BRD07510KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 510K OHM 0.1% 1/4W 1206
898-RT1206BRD07510KL
RES SMD 510K OHM 0.1% 1/4W 1206 898-RT1206BRD07510KL
RES SMD 510K OHM 0.1% 1/4W 1206

RES SMD 510K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1985733P 1985732 YAG5084TR-ND YAG5084DKR-ND RT1206BRD07510KL RT1206BRD07510KL 58AK8448 898-RT1206BRD07510KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 510K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 510K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo RES SMD 510K OHM 0.1% 1/4W 1206
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details