Yageo USA RES 4.99K OHM 1/8W .1% SMD 1206 RT1206BRD074K99L

Description
RES 4.99Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W .1% SMD 1206 - RT1206BRD074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W .1% SMD 1206
RT1206BRD074K99L
RES 4.99K OHM 1/8W .1% SMD 1206 RT1206BRD074K99L
RES 4.99Kohm 1/8W .1% SMD 1206

RES 4.99Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2056TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2056TR-ND
Chip Resistor - Surface Mount YAG2056TR-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2056CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2056CT-ND
Chip Resistor - Surface Mount YAG2056CT-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2056DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2056DKR-ND
Chip Resistor - Surface Mount YAG2056DKR-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 4K99, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9047
Res, 4K99, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9047
RES, 4K99, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 4K99, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD074K99L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD074K99L
Chip Resistor - Surface Mount RT1206BRD074K99L
RES SMD 4.99K OHM 0.1% 1/4W 1206

RES SMD 4.99K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD074K99L YAG2056TR-ND 82AH9047 RT1206BRD074K99L
Product Name RES 4.99K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details