Yageo USA SMD 4W Resistor RT1206BRD074K7L

Description
RES SMD 4.7K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD074K7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD074K7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-RT1206BRD074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD074K7L
SMD 4W Resistor 52-RT1206BRD074K7L
RES SMD 4.7K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD074K7L can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089135-RT1206BRD074K7L
Resistors - Chip Resistor - Surface Mount 1089135-RT1206BRD074K7L
Win Source Part Number: 1089135-RT1206BRD074 K7L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): ERA8AEB4991V; ERA8AEB4871V; ERA8AEB4751V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT1206BRD074K7L-ND,Y AG2054DKR,YAG2054TR, YAG2054CT

Win Source Part Number: 1089135-RT1206BRD074K7L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA8AEB4991V; ERA8AEB4871V; ERA8AEB4751V;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT1206BRD074K7L-ND,YAG2054DKR,YAG2054TR,YAG2054CT

Buy Now Datasheet
RES 4.70K OHM 1/4W .1% SMD 1206 - RT1206BRD074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/4W .1% SMD 1206
RT1206BRD074K7L
RES 4.70K OHM 1/4W .1% SMD 1206 RT1206BRD074K7L
RES 4.70Kohm 1/4W .1% SMD 1206

RES 4.70Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2054TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2054TR-ND
Chip Resistor - Surface Mount YAG2054TR-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2054CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2054CT-ND
Chip Resistor - Surface Mount YAG2054CT-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2054DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2054DKR-ND
Chip Resistor - Surface Mount YAG2054DKR-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD074K7L
Chip Resistor - Surface Mount RT1206BRD074K7L
RES SMD 4.7K OHM 0.1% 1/4W 1206

RES SMD 4.7K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 4K7, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9046
Res, 4K7, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9046
RES, 4K7, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 4K7, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 4K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6840
Res, 4K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6840
RES, 4K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT1206BRD074K7L 1089135-RT1206BRD074K7L RT1206BRD074K7L YAG2054TR-ND RT1206BRD074K7L 82AH9046 59AK6840
Product Name SMD 4W Resistor Resistors - Chip Resistor - Surface Mount RES 4.70K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K7, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 4K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details