Yageo USA Thin Film Resistors - SMD 1/4W 499K ohm .1% 25ppm RT1206BRD07499KL

Description
Thin Film Resistors - SMD 1/4W 499Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 499Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 499K ohm .1% 25ppm - RT1206BRD07499KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 499K ohm .1% 25ppm
RT1206BRD07499KL
Thin Film Resistors - SMD 1/4W 499K ohm .1% 25ppm RT1206BRD07499KL
Thin Film Resistors - SMD 1/4W 499Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 499Kohm .1% 25ppm

Supplier's Site
SMD 4W Resistor - 52-RT1206BRD07499KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD07499KL
SMD 4W Resistor 52-RT1206BRD07499KL
RES SMD 499K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07499KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07499KL can be used for catalog matching and distributor lookup.

RES SMD 499K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07499KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07499KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206BRD07499KL
892467-RT1206BRD07499KL
Chip Resistor - Surface Mount - RT1206BRD07499KL 892467-RT1206BRD07499KL
Manufacturer: Yageo Win Source Part Number: 892467-RT1206BRD0749 9KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2051TR, YAG2051CT, YAG2051DKR, RT1206BRD07499KL-ND

Manufacturer: Yageo
Win Source Part Number: 892467-RT1206BRD07499KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2051TR, YAG2051CT, YAG2051DKR, RT1206BRD07499KL-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2051TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2051TR-ND
Chip Resistor - Surface Mount YAG2051TR-ND
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2051DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2051DKR-ND
Chip Resistor - Surface Mount YAG2051DKR-ND
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2051CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2051CT-ND
Chip Resistor - Surface Mount YAG2051CT-ND
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07499KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07499KL
Chip Resistor - Surface Mount RT1206BRD07499KL
RES SMD 499K OHM 0.1% 1/4W 1206

RES SMD 499K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 499K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9050
Res, 499K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9050
RES, 499K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 499K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4594
Res, 499K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4594
RES, 499K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRD07499KL 52-RT1206BRD07499KL 892467-RT1206BRD07499KL YAG2051TR-ND RT1206BRD07499KL 82AH9050 49AK4594
Product Name Thin Film Resistors - SMD 1/4W 499K ohm .1% 25ppm SMD 4W Resistor Chip Resistor - Surface Mount - RT1206BRD07499KL Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 499K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 499K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric) 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details