Yageo USA RES 48.7K OHM 1/8W .1% SMD 1206 RT1206BRD0748K7L

Description
RES 48.7Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W .1% SMD 1206 - RT1206BRD0748K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W .1% SMD 1206
RT1206BRD0748K7L
RES 48.7K OHM 1/8W .1% SMD 1206 RT1206BRD0748K7L
RES 48.7Kohm 1/8W .1% SMD 1206

RES 48.7Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2050TR-ND
Chip Resistor - Surface Mount YAG2050TR-ND
48.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

48.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2050DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2050DKR-ND
Chip Resistor - Surface Mount YAG2050DKR-ND
48.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

48.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2050CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2050CT-ND
Chip Resistor - Surface Mount YAG2050CT-ND
48.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

48.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0748K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0748K7L
Resistors - Chip Resistor - Surface Mount RT1206BRD0748K7L
RES SMD 48.7K OHM 0.1% 1/4W 1206

RES SMD 48.7K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0748K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0748K7L
Chip Resistor - Surface Mount RT1206BRD0748K7L
RES SMD 48.7K OHM 0.1% 1/4W 1206

RES SMD 48.7K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0748K7L YAG2050TR-ND RT1206BRD0748K7L RT1206BRD0748K7L
Product Name RES 48.7K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 48700 ohms 48700 ohms 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers