Yageo USA Chip Resistor - Surface Mount RT1206BRD0747R5L

Description
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5079TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5079TR-ND
Chip Resistor - Surface Mount YAG5079TR-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5079CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5079CT-ND
Chip Resistor - Surface Mount YAG5079CT-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5079DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5079DKR-ND
Chip Resistor - Surface Mount YAG5079DKR-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
SMD 47.5 OHM 4W Resistor - 52-RT1206BRD0747R5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47.5 OHM 4W Resistor
52-RT1206BRD0747R5L
SMD 47.5 OHM 4W Resistor 52-RT1206BRD0747R5L
RES SMD 47.5 OHM 0.1% 1/4W 1206 Product overview: RT1206BRD0747R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0747R5L can be used for catalog matching and distributor lookup.

RES SMD 47.5 OHM 0.1% 1/4W 1206 Product overview: RT1206BRD0747R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0747R5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47.5 OHM 1/8W .1% SMD 1206 - RT1206BRD0747R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W .1% SMD 1206
RT1206BRD0747R5L
RES 47.5 OHM 1/8W .1% SMD 1206 RT1206BRD0747R5L
RES 47.5ohm 1/8W .1% SMD 1206

RES 47.5ohm 1/8W .1% SMD 1206

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206BRD0747R5L
1092846-RT1206BRD0747R5L
Chip Resistor - Surface Mount - RT1206BRD0747R5L 1092846-RT1206BRD0747R5L
Manufacturer: Yageo Win Source Part Number: 1092846-RT1206BRD074 7R5L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 47.5 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092846-RT1206BRD0747R5L
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 47.5
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0747R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0747R5L
Chip Resistor - Surface Mount RT1206BRD0747R5L
RES SMD 47.5 OHM 0.1% 1/4W 1206

RES SMD 47.5 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4722
Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4722
RES, 47R5, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R5, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0562
Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0562
RES, 47R5, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R5, 0.1%, 0.25W, THIN FILM, 1206; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD0747R5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0747R5L
Resistors - Chip Resistor - Surface Mount RT1206BRD0747R5L
RES SMD 47.5 OHM 0.1% 1/4W 1206

RES SMD 47.5 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG5079TR-ND 52-RT1206BRD0747R5L RT1206BRD0747R5L 1092846-RT1206BRD0747R5L RT1206BRD0747R5L 59AK4722 RT1206BRD0747R5L
Product Name Chip Resistor - Surface Mount SMD 47.5 OHM 4W Resistor RES 47.5 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount - RT1206BRD0747R5L Chip Resistor - Surface Mount Res, 47R5, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details