Yageo USA Thin Film Resistors - SMD 1/4W 47K ohm .1% 25ppm RT1206BRD0747KL

Description
Thin Film Resistors - SMD 1/4W 47Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 47Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 47K ohm .1% 25ppm - RT1206BRD0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 47K ohm .1% 25ppm
RT1206BRD0747KL
Thin Film Resistors - SMD 1/4W 47K ohm .1% 25ppm RT1206BRD0747KL
Thin Film Resistors - SMD 1/4W 47Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 47Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5078TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5078TR-ND
Chip Resistor - Surface Mount YAG5078TR-ND
47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5078CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5078CT-ND
Chip Resistor - Surface Mount YAG5078CT-ND
47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5078DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5078DKR-ND
Chip Resistor - Surface Mount YAG5078DKR-ND
47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0747KL
Chip Resistor - Surface Mount RT1206BRD0747KL
RES SMD 47K OHM 0.1% 1/4W 1206

RES SMD 47K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 47K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9048
Res, 47K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9048
RES, 47K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 47K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0747KL YAG5078TR-ND RT1206BRD0747KL 82AH9048
Product Name Thin Film Resistors - SMD 1/4W 47K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details