Yageo USA RES 47.5K OHM 1/8W .1% SMD 1206 RT1206BRD0747K5L

Description
RES 47.5Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 47.5Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W .1% SMD 1206 - RT1206BRD0747K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W .1% SMD 1206
RT1206BRD0747K5L
RES 47.5K OHM 1/8W .1% SMD 1206 RT1206BRD0747K5L
RES 47.5Kohm 1/8W .1% SMD 1206

RES 47.5Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0747K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0747K5L-ND
Chip Resistor - Surface Mount RT1206BRD0747K5L-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0747K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0747K5L
Chip Resistor - Surface Mount RT1206BRD0747K5L
RES SMD 47.5K OHM 0.1% 1/4W 1206

RES SMD 47.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0747K5L RT1206BRD0747K5L-ND RT1206BRD0747K5L
Product Name RES 47.5K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 47500 ohms 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details