Yageo USA Chip Resistor - Surface Mount RT1206BRD07475RL

Description
475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2049TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2049TR-ND
Chip Resistor - Surface Mount YAG2049TR-ND
475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2049CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2049CT-ND
Chip Resistor - Surface Mount YAG2049CT-ND
475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2049DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2049DKR-ND
Chip Resistor - Surface Mount YAG2049DKR-ND
475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 475 OHM 1/4W .1% SMD 1206 - RT1206BRD07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/4W .1% SMD 1206
RT1206BRD07475RL
RES 475 OHM 1/4W .1% SMD 1206 RT1206BRD07475RL
RES 475ohm 1/4W .1% SMD 1206

RES 475ohm 1/4W .1% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number YAG2049TR-ND RT1206BRD07475RL
Product Name Chip Resistor - Surface Mount RES 475 OHM 1/4W .1% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details