Yageo USA Chip Resistor - Surface Mount RT1206BRD07470KL

Description
RES SMD 470K OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 470K OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07470KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07470KLDKR-ND
RES SMD 470K OHM 0.1% 1/4W 1206

RES SMD 470K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07470KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07470KLCT-ND
RES SMD 470K OHM 0.1% 1/4W 1206

RES SMD 470K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07470KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07470KLTR-ND
470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

470 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 470K ohm .1% 25ppm - RT1206BRD07470KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 470K ohm .1% 25ppm
RT1206BRD07470KL
YageoThin Film Resistors - SMD 1/4W 470K ohm .1% 25ppm RT1206BRD07470KL
YageoThin Film Resistors - SMD 1/4W 470Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 470Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07470KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07470KL
Chip Resistor - Surface Mount RT1206BRD07470KL
RES SMD 470K OHM 0.1% 1/4W 1206

RES SMD 470K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8446
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8446
RES, 470K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT1206BRD07470KLDKR-ND RT1206BRD07470KL RT1206BRD07470KL 58AK8446
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 470K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers