Yageo USA Thin Film Resistors - SMD 1/4W 43 ohm .1% 25ppm RT1206BRD0743RL

Description
Thin Film Resistors - SMD 1/4W 43ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 43ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 43 ohm .1% 25ppm - RT1206BRD0743RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 43 ohm .1% 25ppm
RT1206BRD0743RL
Thin Film Resistors - SMD 1/4W 43 ohm .1% 25ppm RT1206BRD0743RL
Thin Film Resistors - SMD 1/4W 43ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 43ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0743RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0743RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0743RLDKR-ND
RES SMD 43 OHM 0.1% 1/4W 1206

RES SMD 43 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0743RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0743RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0743RLCT-ND
RES SMD 43 OHM 0.1% 1/4W 1206

RES SMD 43 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0743RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0743RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0743RLTR-ND
43 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

43 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0743RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0743RL
Chip Resistor - Surface Mount RT1206BRD0743RL
RES SMD 43 OHM 0.1% 1/4W 1206

RES SMD 43 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0743RL 13-RT1206BRD0743RLDKR-ND RT1206BRD0743RL
Product Name Thin Film Resistors - SMD 1/4W 43 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details