Yageo USA Chip Resistor - Surface Mount RT1206BRD07430RL

Description
430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07430RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07430RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07430RLTR-ND
430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

430 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07430RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07430RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07430RLDKR-ND
RES SMD 430 OHM 0.1% 1/4W 1206

RES SMD 430 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07430RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07430RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07430RLCT-ND
RES SMD 430 OHM 0.1% 1/4W 1206

RES SMD 430 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 430 ohm .1% 25ppm - RT1206BRD07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 430 ohm .1% 25ppm
RT1206BRD07430RL
Thin Film Resistors - SMD 1/4W 430 ohm .1% 25ppm RT1206BRD07430RL
Thin Film Resistors - SMD 1/4W 430ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 430ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD07430RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07430RL
Resistors - Chip Resistor - Surface Mount RT1206BRD07430RL
RES SMD 430 OHM 0.1% 1/4W 1206

RES SMD 430 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07430RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07430RL
Chip Resistor - Surface Mount RT1206BRD07430RL
RES SMD 430 OHM 0.1% 1/4W 1206

RES SMD 430 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07430RLTR-ND RT1206BRD07430RL RT1206BRD07430RL RT1206BRD07430RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 430 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details