Yageo USA RES 430K OHM 1/4W .1% SMD 1206 RT1206BRD07430KL

Description
RES 430Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 430Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/4W .1% SMD 1206 - RT1206BRD07430KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/4W .1% SMD 1206
RT1206BRD07430KL
RES 430K OHM 1/4W .1% SMD 1206 RT1206BRD07430KL
RES 430Kohm 1/4W .1% SMD 1206

RES 430Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07430KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07430KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07430KLCT-ND
RES SMD 430K OHM 0.1% 1/4W 1206

RES SMD 430K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07430KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07430KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07430KLDKR-ND
RES SMD 430K OHM 0.1% 1/4W 1206

RES SMD 430K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07430KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07430KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07430KLTR-ND
430 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

430 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07430KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07430KL
Chip Resistor - Surface Mount RT1206BRD07430KL
RES SMD 430K OHM 0.1% 1/4W 1206

RES SMD 430K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 430K OHM 0.1% 1/4W 1206 - 898-RT1206BRD07430KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 430K OHM 0.1% 1/4W 1206
898-RT1206BRD07430KL
RES SMD 430K OHM 0.1% 1/4W 1206 898-RT1206BRD07430KL
RES SMD 430K OHM 0.1% 1/4W 1206

RES SMD 430K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07430KL 13-RT1206BRD07430KLCT-ND RT1206BRD07430KL 898-RT1206BRD07430KL
Product Name RES 430K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 430K OHM 0.1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 430000 ohms 430000 ohms 430000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details