Yageo USA YageoThin Film Resistors - SMD 1/4W 41.2 ohm .1% 25ppm RT1206BRD0741R2L

Description
YageoThin Film Resistors - SMD 1/4W 41.2ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 41.2ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 41.2 ohm .1% 25ppm - RT1206BRD0741R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 41.2 ohm .1% 25ppm
RT1206BRD0741R2L
YageoThin Film Resistors - SMD 1/4W 41.2 ohm .1% 25ppm RT1206BRD0741R2L
YageoThin Film Resistors - SMD 1/4W 41.2ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 41.2ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0741R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0741R2L-ND
Chip Resistor - Surface Mount RT1206BRD0741R2L-ND
41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES SMD 41.2 OHM 0.1% 1/4W 1206 - 898-RT1206BRD0741R2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 41.2 OHM 0.1% 1/4W 1206
898-RT1206BRD0741R2L
RES SMD 41.2 OHM 0.1% 1/4W 1206 898-RT1206BRD0741R2L
RES SMD 41.2 OHM 0.1% 1/4W 1206

RES SMD 41.2 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRD0741R2L RT1206BRD0741R2L-ND 898-RT1206BRD0741R2L
Product Name YageoThin Film Resistors - SMD 1/4W 41.2 ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 41.2 OHM 0.1% 1/4W 1206
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers