Thin Film Resistors - SMD 1/4W 40.2ohm .1% 25ppm
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1206BRD0740R2L | RT1206BRD0740R2L-ND |
| Product Name | Thin Film Resistors - SMD 1/4W 40.2 ohm .1% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 40.2 ohms | 40.2 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |