Yageo USA Chip Resistor - Surface Mount RT1206BRD07400RL

Description
400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07400RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07400RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07400RLCT-ND
400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07400RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07400RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07400RLDKR-ND
400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07400RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07400RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07400RLTR-ND
400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

400 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07400RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07400RL
Chip Resistor - Surface Mount RT1206BRD07400RL
RES SMD 400 OHM 0.1% 1/4W 1206

RES SMD 400 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 400R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 30AK7394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 400R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
30AK7394
Res, 400R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 30AK7394
RES, 400R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 400R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 400R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 400R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4593
Res, 400R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4593
RES, 400R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:400ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 400R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:400ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206BRD07400RLCT-ND RT1206BRD07400RL 30AK7394 49AK4593
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 400R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 400R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details