Yageo USA SMD 4W Resistor RT1206BRD073K9L

Description
RES SMD 3.9K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD073K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD073K9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.9K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD073K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD073K9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-RT1206BRD073K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD073K9L
SMD 4W Resistor 52-RT1206BRD073K9L
RES SMD 3.9K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD073K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD073K9L can be used for catalog matching and distributor lookup.

RES SMD 3.9K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD073K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD073K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3.90K OHM 1/8W .1% SMD 1206 - RT1206BRD073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/8W .1% SMD 1206
RT1206BRD073K9L
RES 3.90K OHM 1/8W .1% SMD 1206 RT1206BRD073K9L
RES 3.90Kohm 1/8W .1% SMD 1206

RES 3.90Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD073K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073K9LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD073K9LCT-ND
RES SMD 3.9K OHM 0.1% 1/4W 1206

RES SMD 3.9K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD073K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073K9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD073K9LDKR-ND
RES SMD 3.9K OHM 0.1% 1/4W 1206

RES SMD 3.9K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD073K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD073K9LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD073K9LTR-ND
3.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD073K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD073K9L
Chip Resistor - Surface Mount RT1206BRD073K9L
RES SMD 3.9K OHM 0.1% 1/4W 1206

RES SMD 3.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 3K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2606
Res, 3K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2606
RES, 3K9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT1206BRD073K9L RT1206BRD073K9L 13-RT1206BRD073K9LCT-ND RT1206BRD073K9L 59AK2606
Product Name SMD 4W Resistor RES 3.90K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Power Rating 0.2500 watts 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details