Yageo USA Thin Film Resistors - SMD 1/4W 3.65K ohm .1% 25ppm RT1206BRD073K65L

Description
Thin Film Resistors - SMD 1/4W 3.65Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 3.65Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 3.65K ohm .1% 25ppm - RT1206BRD073K65L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 3.65K ohm .1% 25ppm
RT1206BRD073K65L
Thin Film Resistors - SMD 1/4W 3.65K ohm .1% 25ppm RT1206BRD073K65L
Thin Film Resistors - SMD 1/4W 3.65Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 3.65Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5071TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5071TR-ND
Chip Resistor - Surface Mount YAG5071TR-ND
3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5071DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5071DKR-ND
Chip Resistor - Surface Mount YAG5071DKR-ND
3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5071CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5071CT-ND
Chip Resistor - Surface Mount YAG5071CT-ND
3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD073K65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD073K65L
Resistors - Chip Resistor - Surface Mount RT1206BRD073K65L
RES SMD 3.65K OHM 0.1% 1/4W 1206

RES SMD 3.65K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD073K65L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD073K65L
Chip Resistor - Surface Mount RT1206BRD073K65L
RES SMD 3.65K OHM 0.1% 1/4W 1206

RES SMD 3.65K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 3K65, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4719
Res, 3K65, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4719
RES, 3K65, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD073K65L YAG5071TR-ND RT1206BRD073K65L RT1206BRD073K65L 59AK4719
Product Name Thin Film Resistors - SMD 1/4W 3.65K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K65, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 3650 ohms 3650 ohms 3650 ohms 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details