Yageo USA Thin Film Resistors - SMD 1/4W 3.3K ohm .1% 25ppm RT1206BRD073K3L

Description
Thin Film Resistors - SMD 1/4W 3.3Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 3.3Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 3.3K ohm .1% 25ppm - RT1206BRD073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 3.3K ohm .1% 25ppm
RT1206BRD073K3L
Thin Film Resistors - SMD 1/4W 3.3K ohm .1% 25ppm RT1206BRD073K3L
Thin Film Resistors - SMD 1/4W 3.3Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 3.3Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2045TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2045TR-ND
Chip Resistor - Surface Mount YAG2045TR-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2045DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2045DKR-ND
Chip Resistor - Surface Mount YAG2045DKR-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2045CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2045CT-ND
Chip Resistor - Surface Mount YAG2045CT-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD073K3L
Chip Resistor - Surface Mount RT1206BRD073K3L
RES SMD 3.3K OHM 0.1% 1/4W 1206

RES SMD 3.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD073K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD073K3L
Resistors - Chip Resistor - Surface Mount RT1206BRD073K3L
RES SMD 3.3K OHM 0.1% 1/4W 1206

RES SMD 3.3K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 3K3, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK5048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK5048
Res, 3K3, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK5048
RES, 3K3, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.25W, THIN FILM, 1206; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6052
Res, 3K3, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6052
RES, 3K3, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 3K3, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT1206BRD073K3L YAG2045TR-ND RT1206BRD073K3L RT1206BRD073K3L 58AK5048 46AK6052
Product Name Thin Film Resistors - SMD 1/4W 3.3K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K3, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 3K3, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details