Yageo USA RES 39.0K OHM 1/4W .1% SMD 1206 RT1206BRD0739KL

Description
RES 39.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 39.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/4W .1% SMD 1206 - RT1206BRD0739KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/4W .1% SMD 1206
RT1206BRD0739KL
RES 39.0K OHM 1/4W .1% SMD 1206 RT1206BRD0739KL
RES 39.0Kohm 1/4W .1% SMD 1206

RES 39.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0739KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0739KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0739KLDKR-ND
39 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0739KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0739KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0739KLTR-ND
39 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0739KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0739KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0739KLCT-ND
39 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES SMD 39K OHM 0.1% 1/4W 1206 - 898-RT1206BRD0739KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 39K OHM 0.1% 1/4W 1206
898-RT1206BRD0739KL
RES SMD 39K OHM 0.1% 1/4W 1206 898-RT1206BRD0739KL
RES SMD 39K OHM 0.1% 1/4W 1206

RES SMD 39K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2609
Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2609
RES, 39K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4057
Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4057
RES, 39K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0739KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0739KL
Chip Resistor - Surface Mount RT1206BRD0739KL
RES SMD 39K OHM 0.1% 1/4W 1206

RES SMD 39K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0739KL 13-RT1206BRD0739KLDKR-ND 898-RT1206BRD0739KL 59AK2609 RT1206BRD0739KL
Product Name RES 39.0K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount RES SMD 39K OHM 0.1% 1/4W 1206 Res, 39K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 39000 ohms 39000 ohms 39000 ohms 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers